Rochester Electronics Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific MD8259A/B

Description
Win Source Part Number: 1162755-MD8259A/B Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): MD8259AB; Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Rochester Electronics, LLC Other Names: 2156-MD8259A/B,REIMD 8259A/B RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1162755-MD8259A/B Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): MD8259AB; Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Rochester Electronics, LLC Other Names: 2156-MD8259A/B,REIMD 8259A/B RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1162755-MD8259A/B - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1162755-MD8259A/B
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1162755-MD8259A/B
Win Source Part Number: 1162755-MD8259A/B Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: * Package: Bulk Standard Package: 1 Alternative Parts (Cross-Reference): MD8259AB; Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 0000.00.0000 Mfr: Rochester Electronics, LLC Other Names: 2156-MD8259A/B,REIMD 8259A/B RoHS Status: RoHS non-compliant

Win Source Part Number: 1162755-MD8259A/B
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: *
Package: Bulk
Standard Package: 1
Alternative Parts (Cross-Reference): MD8259AB;
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: Rochester Electronics, LLC
Other Names: 2156-MD8259A/B,REIMD8259A/B
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - MD8259A/B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
MD8259A/B
Embedded - Microcontrollers - Application Specific MD8259A/B
INTERRUPT CONTROLLER, 8086; 8088

INTERRUPT CONTROLLER, 8086; 8088

Supplier's Site Datasheet
Application Specific Microcontrollers - MD8259A/B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
MD8259A/B
Application Specific Microcontrollers MD8259A/B
Interface

Interface

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1162755-MD8259A/B MD8259A/B MD8259A/B
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - C164CILM3VCABXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details