Rochester Electronics Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific MD8251A/BXA

Description
Win Source Part Number: 1008283-MD8251A/BXA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 65 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Rochester Electronics, LLC Other Names: 2156-MD8251A/BXA-215 6
Request a Quote Datasheet
Description
Win Source Part Number: 1008283-MD8251A/BXA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 65 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Rochester Electronics, LLC Other Names: 2156-MD8251A/BXA-215 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific - 1008283-MD8251A/BXA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific
1008283-MD8251A/BXA
Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific 1008283-MD8251A/BXA
Win Source Part Number: 1008283-MD8251A/BXA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific Series: * Package: Bulk Standard Package: 1 Fake Threat In the Open Market: 65 pct. MSL Level: Vendor Undefined REACH Status: REACH Affected Mfr: Rochester Electronics, LLC Other Names: 2156-MD8251A/BXA-215 6

Win Source Part Number: 1008283-MD8251A/BXA
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 65 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Affected
Mfr: Rochester Electronics, LLC
Other Names: 2156-MD8251A/BXA-2156

Buy Now Datasheet
Embedded - Microcontrollers - Application Specific - MD8251A/BXA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers - Application Specific
MD8251A/BXA
Embedded - Microcontrollers - Application Specific MD8251A/BXA
8251A - SERIAL I/O CONTROLLER, 2

8251A - SERIAL I/O CONTROLLER, 2

Supplier's Site Datasheet
Application Specific Microcontrollers - MD8251A/BXA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Application Specific Microcontrollers
MD8251A/BXA
Application Specific Microcontrollers MD8251A/BXA
UART IC Channel

UART IC Channel

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1008283-MD8251A/BXA MD8251A/BXA MD8251A/BXA
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific Embedded - Microcontrollers - Application Specific Application Specific Microcontrollers
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details
Embedded - Microcontrollers - ADUC832BCPZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
2 suppliers
 - 8909008441XUMA1 - Rochester Electronics
Infineon Technologies AG
View Details