80C31BH - Microcontroller, 8-Bit
Microcontroller, 8-Bit, 12MHz, CMOS, CDIP40, DIP-40 Product overview: MD80C31BH/B from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 12MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 12MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MD80C31BH/B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1013381-MD80C31BH/B
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 76 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Affected
Mfr: Rochester Electronics, LLC
Other Names: 2156-MD80C31BH/B-215
IC MCU 8BIT
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | MD80C31BH/B | 685-MD80C31BH/B | 1013381-MD80C31BH/B | MD80C31BH/B | MD80C31BH/B | MD80C31BH/B |
| Product Name | 8-bit 12MHz DIP Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | |
| Data Bus | 8 Bit; 8-Bit | 8 Bit | 8 Bit | |||
| Life Cycle Stage | Rochester Active | Active | Active | |||
| Package Type | CDIP; Other; CDIP40 | |||||
| Clock Speed | 12 MHz |