MD8088 -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
MD8088
Description
RISC MPU, 16-BIT
-
Lingto Electronic Limited
Datasheet
Description
RISC MPU, 16-BIT
Datasheet
Suppliers
Embedded - Microprocessors
MD8088
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
MD8088 |
|
Product Name
|
Embedded - Microprocessors |
|
Architecture
|
RISC
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
32-Bit; 1 Core, 32-Bit
Microprocessor Family
ARM® Cortex®-A15
Package Type
BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Microchip Technology, Inc.
Data Bus
32-Bit
Microprocessor Family
ARM; ARM926EJ-S
Supply Voltage
1.8V; 2.5V; 3.3V
View Details
4 suppliers