Rochester Electronics Embedded - Embedded - Microcontrollers - MD8085AH/B MD8085AH/B

Description
8085AH - Microprocessor, 8-Bit, 3MHz, HMOS, PDIP40
Request a Quote Datasheet
Description
8085AH - Microprocessor, 8-Bit, 3MHz, HMOS, PDIP40
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MD8085AH/B - Rochester Electronics
Newburyport, MA, United States
8085AH - Microprocessor, 8-Bit, 3MHz, HMOS, PDIP40

8085AH - Microprocessor, 8-Bit, 3MHz, HMOS, PDIP40

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - MD8085AH/B - 1078374-MD8085AH/B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MD8085AH/B
1078374-MD8085AH/B
Embedded - Embedded - Microcontrollers - MD8085AH/B 1078374-MD8085AH/B
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1078374-MD8085AH/B Categories: Embedded - Microcontrollers Alternative Parts (Cross-Reference): MD8085AH/BMD8085AHB; Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1078374-MD8085AH/B
Categories: Embedded - Microcontrollers
Alternative Parts (Cross-Reference): MD8085AH/BMD8085AHB;
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
8-bit 3MHz DIP Embedded Microcontroller MCU - 685-MD8085AH/B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 3MHz DIP Embedded Microcontroller MCU
685-MD8085AH/B
8-bit 3MHz DIP Embedded Microcontroller MCU 685-MD8085AH/B
Microprocessor, 8-Bit, 3MHz, HMOS, PDIP40, PLASTIC, DIP-40 Product overview: MD8085AH/B from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MD8085AH/B can be used for catalog matching and distributor lookup.

Microprocessor, 8-Bit, 3MHz, HMOS, PDIP40, PLASTIC, DIP-40 Product overview: MD8085AH/B from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 3MHz, DIP. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 3MHz, DIP, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MD8085AH/B can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number MD8085AH/B 1078374-MD8085AH/B 685-MD8085AH/B
Product Name Embedded - Embedded - Microcontrollers - MD8085AH/B 8-bit 3MHz DIP Embedded Microcontroller MCU
Data Bus 8 Bit; 8-Bit 8 Bit 8 Bit
Life Cycle Stage Rochester Active
Package Type CDIP; Other; CDIP
Clock Speed 6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC7036DCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Microcontrollers - ADUC824BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers