Rochester Electronics PMIC - PMIC - Power Management - Specialized - MCZ33789BAE MCZ33789BAE

Description
Manufacturer: NXP Win Source Part Number: 884432-MCZ33789BAE Operating Temperature Range: -40°C ~ 125°C Features: Automotive Airbag System PMIC 64-LQFP (10x10) Package: Bulk Package: 64-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 884432-MCZ33789BAE Operating Temperature Range: -40°C ~ 125°C Features: Automotive Airbag System PMIC 64-LQFP (10x10) Package: Bulk Package: 64-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MCZ33789BAE - 884432-MCZ33789BAE - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MCZ33789BAE
884432-MCZ33789BAE
PMIC - PMIC - Power Management - Specialized - MCZ33789BAE 884432-MCZ33789BAE
Manufacturer: NXP Win Source Part Number: 884432-MCZ33789BAE Operating Temperature Range: -40°C ~ 125°C Features: Automotive Airbag System PMIC 64-LQFP (10x10) Package: Bulk Package: 64-LQFP Exposed Pad Mounting: Surface Mount Categories: Integrated Circuits (ICs) Case / Package: 64-LQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 884432-MCZ33789BAE
Operating Temperature Range: -40°C ~ 125°C
Features: Automotive Airbag System PMIC 64-LQFP (10x10)
Package: Bulk
Package: 64-LQFP Exposed Pad
Mounting: Surface Mount
Categories: Integrated Circuits (ICs)
Case / Package: 64-LQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 884432-MCZ33789BAE
Product Name PMIC - PMIC - Power Management - Specialized - MCZ33789BAE
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ20Z70PW-V300 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage References - 1585236 - RS Components, Ltd.
Specs
Type MSOP; MSOP
View Details