MCIMX7S5EVK08SD -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
MCIMX7S5EVK08SD
Description
I.MX 7SOLO: REV 1.3
-
Lingto Electronic Limited
Datasheet
Description
I.MX 7SOLO: REV 1.3
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
MCIMX7S5EVK08SD |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
ARM; ARM® Cortex®-A7, ARM® Cortex®-M4
|
Unlock Full Specs
to access all available technical data
Similar Products
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
9 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Data Bus
32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed
800 to 12000 MHz
Interface / Port Support
USB
View Details