Rochester Electronics Embedded - Embedded - Microprocessors - MCIMX6Y2DVM09AB MCIMX6Y2DVM09AB

Description
Manufacturer: NXP Win Source Part Number: 845594-MCIMX6Y2DVM09 AB Series: i.MX6 Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 845594-MCIMX6Y2DVM09 AB Series: i.MX6 Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX6Y2DVM09AB - 845594-MCIMX6Y2DVM09AB - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6Y2DVM09AB
845594-MCIMX6Y2DVM09AB
Embedded - Embedded - Microprocessors - MCIMX6Y2DVM09AB 845594-MCIMX6Y2DVM09AB
Manufacturer: NXP Win Source Part Number: 845594-MCIMX6Y2DVM09 AB Series: i.MX6 Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 845594-MCIMX6Y2DVM09AB
Series: i.MX6
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6Y2DVM09AB - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6Y2DVM09AB
Embedded - Microprocessors MCIMX6Y2DVM09AB
I.MX6ULL ROM PERF ENHAN

I.MX6ULL ROM PERF ENHAN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 845594-MCIMX6Y2DVM09AB MCIMX6Y2DVM09AB
Product Name Embedded - Embedded - Microprocessors - MCIMX6Y2DVM09AB Embedded - Microprocessors
Microprocessor Family ARM; ARM® Cortex®-A7
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - DRA710BEGCBDQ1 - Acme Chip Technology Co., Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Package Type Other; 538-LFBGA, FCBGA
Clock Speed 400 MHz
View Details
2 suppliers
Embedded - Microprocessors - AM2901CDC - Lingto Electronic Limited
Specs
Microprocessor Family AM2901
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Microprocessors - AT91SAM9XE512-CU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
5 suppliers