Rochester Electronics Embedded - Embedded - Microprocessors - MCIMX6G3DVM05AA MCIMX6G3DVM05AA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 884015-MCIMX6G3DVM05 AA Series: i.MX6 Operating Temperature Range: 0°C ~ 95°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: Bulk Package: 289-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 289-MAPBGA (14x14) ECCN: 5A992 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 884015-MCIMX6G3DVM05 AA Series: i.MX6 Operating Temperature Range: 0°C ~ 95°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: Bulk Package: 289-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 289-MAPBGA (14x14) ECCN: 5A992 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX6G3DVM05AA - 884015-MCIMX6G3DVM05AA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6G3DVM05AA
884015-MCIMX6G3DVM05AA
Embedded - Embedded - Microprocessors - MCIMX6G3DVM05AA 884015-MCIMX6G3DVM05AA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 884015-MCIMX6G3DVM05 AA Series: i.MX6 Operating Temperature Range: 0°C ~ 95°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: Bulk Package: 289-LFBGA Categories: Integrated Circuits (ICs) Case / Package: 289-MAPBGA (14x14) ECCN: 5A992 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 884015-MCIMX6G3DVM05AA
Series: i.MX6
Operating Temperature Range: 0°C ~ 95°C (TJ)
Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Core Processor: ARM® Cortex®-A7
Speed: 528MHz
Package: Bulk
Package: 289-LFBGA
Categories: Integrated Circuits (ICs)
Case / Package: 289-MAPBGA (14x14)
ECCN: 5A992
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6G3DVM05AA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6G3DVM05AA
Embedded - Microprocessors MCIMX6G3DVM05AA
I.MX 32 BIT MPU, ARM CORTEX-A7 C

I.MX 32 BIT MPU, ARM CORTEX-A7 C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 884015-MCIMX6G3DVM05AA MCIMX6G3DVM05AA
Product Name Embedded - Embedded - Microprocessors - MCIMX6G3DVM05AA Embedded - Microprocessors
Package Type P-BGA; Other; 289-MAPBGA (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM4372BZDN80 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A9
View Details
Microprocessors - AM5718AZBOXEM-ND - DigiKey
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A15
Supply Voltage 1.8V; 3.3V
View Details
4 suppliers
180MHZ Embedded Microprocessor MPU - 694-AT91SAM9XE256-CU - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8|2.5|3.3
Package Type Other; Tray
Pin Count 217
View Details
5 suppliers
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details