Rochester Electronics Embedded - Embedded - Microprocessors - MCIMX6G2AVM05AA MCIMX6G2AVM05AA

Description
Manufacturer: NXP Win Source Part Number: 851642-MCIMX6G2AVM05 AA Series: i.MX6UL Features: Microprocessor IC series Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 851642-MCIMX6G2AVM05 AA Series: i.MX6UL Features: Microprocessor IC series Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX6G2AVM05AA - 851642-MCIMX6G2AVM05AA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6G2AVM05AA
851642-MCIMX6G2AVM05AA
Embedded - Embedded - Microprocessors - MCIMX6G2AVM05AA 851642-MCIMX6G2AVM05AA
Manufacturer: NXP Win Source Part Number: 851642-MCIMX6G2AVM05 AA Series: i.MX6UL Features: Microprocessor IC series Package: Bulk Part Status: Obsolete Categories: Integrated Circuits (ICs) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 851642-MCIMX6G2AVM05AA
Series: i.MX6UL
Features: Microprocessor IC series
Package: Bulk
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6G2AVM05AA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6G2AVM05AA
Embedded - Microprocessors MCIMX6G2AVM05AA
I.MX 32-BIT MPU, ARM CORTEX-A7 C

I.MX 32-BIT MPU, ARM CORTEX-A7 C

Supplier's Site Datasheet
Embedded - Microprocessors - MCIMX6G2AVM05AA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6G2AVM05AA
Embedded - Microprocessors MCIMX6G2AVM05AA
IC MPU I.MC6UL 528MHZ 289BGA

IC MPU I.MC6UL 528MHZ 289BGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 851642-MCIMX6G2AVM05AA MCIMX6G2AVM05AA
Product Name Embedded - Embedded - Microprocessors - MCIMX6G2AVM05AA Embedded - Microprocessors
Microprocessor Family ARM; ARM® Cortex®-A7
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - DRA726APGABCQ1 - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 760-BFBGA, FCBGA
View Details
2 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details