Rochester Electronics Embedded - Embedded - Microprocessors - MCIMX6G1AVM05AA MCIMX6G1AVM05AA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 884007-MCIMX6G1AVM05 AA Series: i.MX6UL Operating Temperature Range: -40°C ~ 125°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: Bulk Package: 289-LFBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 289-MAPBGA (14x14) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 884007-MCIMX6G1AVM05 AA Series: i.MX6UL Operating Temperature Range: -40°C ~ 125°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: Bulk Package: 289-LFBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 289-MAPBGA (14x14) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX6G1AVM05AA - 884007-MCIMX6G1AVM05AA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6G1AVM05AA
884007-MCIMX6G1AVM05AA
Embedded - Embedded - Microprocessors - MCIMX6G1AVM05AA 884007-MCIMX6G1AVM05AA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 884007-MCIMX6G1AVM05 AA Series: i.MX6UL Operating Temperature Range: -40°C ~ 125°C (TJ) Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14) Core Processor: ARM® Cortex®-A7 Speed: 528MHz Package: Bulk Package: 289-LFBGA Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 289-MAPBGA (14x14) Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 884007-MCIMX6G1AVM05AA
Series: i.MX6UL
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: ARM® Cortex®-A7 Microprocessor IC series 1 Core, 32-Bit 528MHz 289-MAPBGA (14x14)
Core Processor: ARM® Cortex®-A7
Speed: 528MHz
Package: Bulk
Package: 289-LFBGA
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 289-MAPBGA (14x14)
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6G1AVM05AA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6G1AVM05AA
Embedded - Microprocessors MCIMX6G1AVM05AA
I.MX 32-BIT MPU, ARM CORTEX-A7 C

I.MX 32-BIT MPU, ARM CORTEX-A7 C

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 884007-MCIMX6G1AVM05AA MCIMX6G1AVM05AA
Product Name Embedded - Embedded - Microprocessors - MCIMX6G1AVM05AA Embedded - Microprocessors
Package Type P-BGA; Other; 289-MAPBGA (14x14)
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBP - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Microprocessors - 25PPC750CXEJP0523T - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details