Rochester Electronics Embedded - Embedded - Microprocessors - MCIMX6D5EZK08AD MCIMX6D5EZK08AD

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926537-MCIMX6D5EZK08 AD Series: i.MX6D Operating Temperature Range: -20°C ~ 105°C (TJ) Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 800MHz 569-MAPBGA (12x12) Core Processor: ARM® Cortex®-A9 Speed: 800MHz Package: 569-LFBGA Package: Bulk Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 569-MAPBGA (12x12) Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926537-MCIMX6D5EZK08 AD Series: i.MX6D Operating Temperature Range: -20°C ~ 105°C (TJ) Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 800MHz 569-MAPBGA (12x12) Core Processor: ARM® Cortex®-A9 Speed: 800MHz Package: 569-LFBGA Package: Bulk Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 569-MAPBGA (12x12) Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX6D5EZK08AD - 926537-MCIMX6D5EZK08AD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX6D5EZK08AD
926537-MCIMX6D5EZK08AD
Embedded - Embedded - Microprocessors - MCIMX6D5EZK08AD 926537-MCIMX6D5EZK08AD
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926537-MCIMX6D5EZK08 AD Series: i.MX6D Operating Temperature Range: -20°C ~ 105°C (TJ) Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 800MHz 569-MAPBGA (12x12) Core Processor: ARM® Cortex®-A9 Speed: 800MHz Package: 569-LFBGA Package: Bulk Family Name: MCIMX6 Categories: Integrated Circuits (ICs) Case / Package: 569-MAPBGA (12x12) Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926537-MCIMX6D5EZK08AD
Series: i.MX6D
Operating Temperature Range: -20°C ~ 105°C (TJ)
Features: ARM® Cortex®-A9 Microprocessor IC series 2 Core, 32-Bit 800MHz 569-MAPBGA (12x12)
Core Processor: ARM® Cortex®-A9
Speed: 800MHz
Package: 569-LFBGA
Package: Bulk
Family Name: MCIMX6
Categories: Integrated Circuits (ICs)
Case / Package: 569-MAPBGA (12x12)
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MCIMX6D5EZK08AD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6D5EZK08AD
Embedded - Microprocessors MCIMX6D5EZK08AD
I.MX 6 SERIES 32-BIT MPU, DUAL A

I.MX 6 SERIES 32-BIT MPU, DUAL A

Supplier's Site Datasheet
Embedded - Microprocessors - MCIMX6D5EZK08AD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX6D5EZK08AD
Embedded - Microprocessors MCIMX6D5EZK08AD
I.MX 6 SERIES 32-BIT MPU, DUAL A

I.MX 6 SERIES 32-BIT MPU, DUAL A

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 926537-MCIMX6D5EZK08AD MCIMX6D5EZK08AD
Product Name Embedded - Embedded - Microprocessors - MCIMX6D5EZK08AD Embedded - Microprocessors
Package Type P-BGA; Other; 569-MAPBGA (12x12)
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - EN80C188XL-12 - ODG (Origin Data Global)
Specs
Architecture CISC
Microprocessor Family 80C186
Package Type Other; 68-LCC (J-Lead)
View Details
3 suppliers
AM3703 Sitara Processor - AM3703CBC100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 32-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 689 pin WB-TePBGA
View Details