The MCIMX6D5EYM10AE is a dual-core application processor from the i.MX 6Dual series by NXP Semiconductors, featuring an Arm Cortex-A9 architecture. It operates at a maximum speed of 1 GHz and includes integrated video processing units (VPU) and graphics processing units (GPU), making it suitable for multimedia applications. The processor supports a variety of memory types, including DDR3, DDR3L, and LPDDR2, and offers multiple peripheral interfaces such as USB, Ethernet, and display connections. It is designed for low power consumption while delivering high performance, making it ideal for applications in mobile internet devices, portable media players, and gaming consoles. The package dimensions are 21 mm x 21 mm with a 0.8 mm pitch in an FCPBGA format.
I.MX 6 SERIES 32-BIT MPU, DUAL A
| Lingto Electronic Limited | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | MCIMX6D5EYM10AE557 |
| Product Name | Specialized ICs |