Rochester Electronics Embedded - Embedded - Microprocessors - MCIMX535DVV1CR2 MCIMX535DVV1CR2

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883997-MCIMX535DVV1C R2 Series: i.MX53 Operating Temperature Range: -20°C ~ 85°C (TC) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 529-FBGA (19x19) Core Processor: ARM® Cortex®-A8 Speed: 1.0GHz Package: Bulk Package: 529-FBGA Categories: Integrated Circuits (ICs) Case / Package: 529-FBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883997-MCIMX535DVV1C R2 Series: i.MX53 Operating Temperature Range: -20°C ~ 85°C (TC) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 529-FBGA (19x19) Core Processor: ARM® Cortex®-A8 Speed: 1.0GHz Package: Bulk Package: 529-FBGA Categories: Integrated Circuits (ICs) Case / Package: 529-FBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX535DVV1CR2 - 883997-MCIMX535DVV1CR2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX535DVV1CR2
883997-MCIMX535DVV1CR2
Embedded - Embedded - Microprocessors - MCIMX535DVV1CR2 883997-MCIMX535DVV1CR2
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883997-MCIMX535DVV1C R2 Series: i.MX53 Operating Temperature Range: -20°C ~ 85°C (TC) Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 529-FBGA (19x19) Core Processor: ARM® Cortex®-A8 Speed: 1.0GHz Package: Bulk Package: 529-FBGA Categories: Integrated Circuits (ICs) Case / Package: 529-FBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883997-MCIMX535DVV1CR2
Series: i.MX53
Operating Temperature Range: -20°C ~ 85°C (TC)
Features: ARM® Cortex®-A8 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 529-FBGA (19x19)
Core Processor: ARM® Cortex®-A8
Speed: 1.0GHz
Package: Bulk
Package: 529-FBGA
Categories: Integrated Circuits (ICs)
Case / Package: 529-FBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microprocessors - MCIMX535DVV1CR2 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX535DVV1CR2
Embedded - Microprocessors MCIMX535DVV1CR2
MULTIFUNCTION PERIPHERAL, CMOS,

MULTIFUNCTION PERIPHERAL, CMOS,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 883997-MCIMX535DVV1CR2 MCIMX535DVV1CR2
Product Name Embedded - Embedded - Microprocessors - MCIMX535DVV1CR2 Embedded - Microprocessors
Package Type Other; 529-FBGA (19x19)
Unlock Full Specs
to access all available technical data

Similar Products

 - 2903ADM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; Other; CDIP
View Details
AM3505 Sitara Processor - AM3505AZCN - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; BGA,NFBGA
View Details
7 suppliers
Microprocessors - 150-SAM9X70-V/6GW-SL3-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details