Rochester Electronics Embedded - Embedded - Microprocessors - MCIMX27LMJP4A MCIMX27LMJP4A

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883991-MCIMX27LMJP4A Series: i.MX27 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19) Core Processor: ARM926EJ-S Speed: 400MHz Package: 473-LFBGA Package: Bulk Family Name: MCIMX27 Categories: Integrated Circuits (ICs) Case / Package: 473-MAPBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883991-MCIMX27LMJP4A Series: i.MX27 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19) Core Processor: ARM926EJ-S Speed: 400MHz Package: 473-LFBGA Package: Bulk Family Name: MCIMX27 Categories: Integrated Circuits (ICs) Case / Package: 473-MAPBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX27LMJP4A - 883991-MCIMX27LMJP4A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX27LMJP4A
883991-MCIMX27LMJP4A
Embedded - Embedded - Microprocessors - MCIMX27LMJP4A 883991-MCIMX27LMJP4A
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883991-MCIMX27LMJP4A Series: i.MX27 Operating Temperature Range: -40°C ~ 85°C (TA) Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19) Core Processor: ARM926EJ-S Speed: 400MHz Package: 473-LFBGA Package: Bulk Family Name: MCIMX27 Categories: Integrated Circuits (ICs) Case / Package: 473-MAPBGA (19x19) Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883991-MCIMX27LMJP4A
Series: i.MX27
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM926EJ-S Microprocessor IC series 1 Core, 32-Bit 400MHz 473-MAPBGA (19x19)
Core Processor: ARM926EJ-S
Speed: 400MHz
Package: 473-LFBGA
Package: Bulk
Family Name: MCIMX27
Categories: Integrated Circuits (ICs)
Case / Package: 473-MAPBGA (19x19)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microprocessors - MCIMX27LMJP4A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX27LMJP4A
Embedded - Microprocessors MCIMX27LMJP4A
ARM 9 RISC MICROPROCESSOR 32 BI

ARM 9 RISC MICROPROCESSOR 32 BI

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 883991-MCIMX27LMJP4A MCIMX27LMJP4A
Product Name Embedded - Embedded - Microprocessors - MCIMX27LMJP4A Embedded - Microprocessors
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3703 Sitara Processor - AM3703CBCA - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
7 suppliers
Embedded - Microprocessors - 25PPC405GP-3BC200C - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 405
View Details
Microprocessors - 150-SAM9X70-I/4PB-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 2.5V; 3.3V
View Details
3 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details