MCIMX250DJM4A -- EMBEDDED - MICROPROCESSORS
Rochester Electronics
Embedded - Microprocessors
MCIMX250DJM4A
Description
IC MPU I.MX25 400MAPBGA
-
Lingto Electronic Limited
Datasheet
Description
IC MPU I.MX25 400MAPBGA
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Microprocessor Chips (MPU) |
|
Product Number
|
MCIMX250DJM4A |
|
Product Name
|
Embedded - Microprocessors |
|
Microprocessor Family
|
ARM; ARM926EJ-S
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
16-Bit; 1 Core, 16-Bit
Microprocessor Family
80C186
Package Type
Other; 68-LCC (J-Lead)
View Details
3 suppliers
Microprocessor Family
ARM
Supply Voltage
1.8V; 3.3V
Package Type
Other; NFBGA
View Details
7 suppliers
Lansdale Semiconductor, Inc.
Architecture
RISC
Data Bus
8-Bit
Microprocessor Family
Intel 8080A Family
View Details
Teledyne e2v Semiconductors
Architecture
RISC
Pin Count
360
Operating Temperature
-55 C (-67 F)
View Details