Rochester Electronics Embedded - Embedded - Microprocessors - MCIMX250CJM4A MCIMX250CJM4A

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926525-MCIMX250CJM4A Features: - Microprocessor IC series - - 400-MAPBGA (17x17) Package: 400-LFBGA Package: Tray Family Name: MCIMX250 Categories: Integrated Circuits (ICs) Case / Package: 400-MAPBGA (17x17) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926525-MCIMX250CJM4A Features: - Microprocessor IC series - - 400-MAPBGA (17x17) Package: 400-LFBGA Package: Tray Family Name: MCIMX250 Categories: Integrated Circuits (ICs) Case / Package: 400-MAPBGA (17x17) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MCIMX250CJM4A - 926525-MCIMX250CJM4A - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MCIMX250CJM4A
926525-MCIMX250CJM4A
Embedded - Embedded - Microprocessors - MCIMX250CJM4A 926525-MCIMX250CJM4A
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926525-MCIMX250CJM4A Features: - Microprocessor IC series - - 400-MAPBGA (17x17) Package: 400-LFBGA Package: Tray Family Name: MCIMX250 Categories: Integrated Circuits (ICs) Case / Package: 400-MAPBGA (17x17) Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926525-MCIMX250CJM4A
Features: - Microprocessor IC series - - 400-MAPBGA (17x17)
Package: 400-LFBGA
Package: Tray
Family Name: MCIMX250
Categories: Integrated Circuits (ICs)
Case / Package: 400-MAPBGA (17x17)
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - Microprocessors - MCIMX250CJM4A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microprocessors
MCIMX250CJM4A
Embedded - Microprocessors MCIMX250CJM4A
I.MX25 32 BIT MPU, ARM926EJ-S CO

I.MX25 32 BIT MPU, ARM926EJ-S CO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 926525-MCIMX250CJM4A MCIMX250CJM4A
Product Name Embedded - Embedded - Microprocessors - MCIMX250CJM4A Embedded - Microprocessors
Package Type P-BGA; Other; 400-MAPBGA (17x17)
Unlock Full Specs
to access all available technical data

Similar Products

AM1806 Sitara Processor - AM1806EZCE4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details