Rochester Electronics Embedded - Embedded - Microcontrollers - MCHSC705C8ACFNE MCHSC705C8ACFNE

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883989-MCHSC705C8ACF NE Series: HC05 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HC05 series Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59) Core Processor: HC05 Speed: 4MHz Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: MCHSC705 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883989-MCHSC705C8ACF NE Series: HC05 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HC05 series Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59) Core Processor: HC05 Speed: 4MHz Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: MCHSC705 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MCHSC705C8ACFNE - 883989-MCHSC705C8ACFNE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCHSC705C8ACFNE
883989-MCHSC705C8ACFNE
Embedded - Embedded - Microcontrollers - MCHSC705C8ACFNE 883989-MCHSC705C8ACFNE
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883989-MCHSC705C8ACF NE Series: HC05 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HC05 series Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59) Core Processor: HC05 Speed: 4MHz Package: Bulk Package: 44-LCC (J-Lead) Mounting: Surface Mount Core Size: 8-Bit Connectivity: SCI, SPI Peripherals: POR, WDT Number of I/O: 24 Program Memory Size: 8KB (8K x 8) Program Memory Type: OTP Oscillator Type: Internal Supply Voltage: 3V ~ 5.5V Family Name: MCHSC705 Categories: Integrated Circuits (ICs) Case / Package: 44-PLCC (16.59x16.59) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883989-MCHSC705C8ACFNE
Series: HC05
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HC05 series Microcontroller IC 8-Bit 4MHz 8KB (8K x 8) OTP 44-PLCC (16.59x16.59)
Core Processor: HC05
Speed: 4MHz
Package: Bulk
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: SCI, SPI
Peripherals: POR, WDT
Number of I/O: 24
Program Memory Size: 8KB (8K x 8)
Program Memory Type: OTP
Oscillator Type: Internal
Supply Voltage: 3V ~ 5.5V
Family Name: MCHSC705
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MCHSC705C8ACFNE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCHSC705C8ACFNE
Embedded - Microcontrollers MCHSC705C8ACFNE
IC MCU 8BIT 8KB OTP 44PLCC

IC MCU 8BIT 8KB OTP 44PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883989-MCHSC705C8ACFNE MCHSC705C8ACFNE
Product Name Embedded - Embedded - Microcontrollers - MCHSC705C8ACFNE Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 4 MHz
RAM 8 KB
ROM Type OTP; OTP
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Microcontrollers - 428471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 51-26192Z01-B - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 32 Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; PG-LQFP-144-800
View Details
Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details