Manufacturer: SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number: 883983-MCH6620-TL-E
Series: *
Features: Mosfet Array
Package: Bulk
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 883983-MCH6620-TL-E |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6620-TL-E |
| Package Type | SOT3 |