The MCH6336-TL-W is a P-channel MOSFET for switching applications, packaged in the MCPH6 (SC-88FL) surface-mount case. It operates with a drain-source voltage rating of -12 V and a continuous drain current of -5 A, with a maximum on-resistance of 98 mΩ at -1.8 V gate drive. The device supports a junction temperature up to 150°C and dissipates 1.5 W when mounted on a 1200 mm² ceramic substrate with 83.3 °C/W thermal resistance. It features an ESD-protected gate, is Pb-free and RoHS compliant, and meets halogen-free requirements. The part is supplied in tape and reel packaging.
Manufacturer: ON Semiconductor
Win Source Part Number: 883978-MCH6336-TL-W
Operating Temperature Range: 150°C (TJ)
Features: P-Channel 12 V 5A (Ta) 1.5W (Ta) Surface Mount SC-88FL/MCPH6
Package: Bulk
Package: 6-TSSOP, SC-88, SOT-363
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SC-88FL/MCPH6
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 883978-MCH6336-TL-W |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH6336-TL-W |
| Polarity | P-Channel |