The MCH3477-TL-W is a_surface_mount_N-ch
Manufacturer: ON Semiconductor
Win Source Part Number: 883972-MCH3477-TL-W
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 20 V 4.5A (Ta) 1W (Ta) Surface Mount SC-70FL/MCPH3
Package: Bulk
Package: SOT-23-3 Flat Leads
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: SC-70FL/MCPH3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
HTSUS: 8541.29.0095
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 883972-MCH3477-TL-W |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - MCH3477-TL-W |
| Polarity | N-Channel |