Rochester Electronics Embedded - Embedded - Microcontrollers - MCF5270VM100 MCF5270VM100

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926490-MCF5270VM100 Series: MCF527x Operating Temperature Range: 0°C ~ 70°C (TA) Features: Coldfire V2 series Microcontroller IC 32-Bit 100MHz - ROMless Core Processor: Coldfire V2 Speed: 100MHz Package: Bulk Package: 196-LBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, WDT Number of I/O: 61 Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 1.4V ~ 1.6V Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926490-MCF5270VM100 Series: MCF527x Operating Temperature Range: 0°C ~ 70°C (TA) Features: Coldfire V2 series Microcontroller IC 32-Bit 100MHz - ROMless Core Processor: Coldfire V2 Speed: 100MHz Package: Bulk Package: 196-LBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, WDT Number of I/O: 61 Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 1.4V ~ 1.6V Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MCF5270VM100 - 926490-MCF5270VM100 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF5270VM100
926490-MCF5270VM100
Embedded - Embedded - Microcontrollers - MCF5270VM100 926490-MCF5270VM100
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926490-MCF5270VM100 Series: MCF527x Operating Temperature Range: 0°C ~ 70°C (TA) Features: Coldfire V2 series Microcontroller IC 32-Bit 100MHz - ROMless Core Processor: Coldfire V2 Speed: 100MHz Package: Bulk Package: 196-LBGA Mounting: Surface Mount Core Size: 32-Bit Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART Peripherals: DMA, WDT Number of I/O: 61 Program Memory Type: ROMless Oscillator Type: External Supply Voltage: 1.4V ~ 1.6V Categories: Integrated Circuits (ICs) Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926490-MCF5270VM100
Series: MCF527x
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Coldfire V2 series Microcontroller IC 32-Bit 100MHz - ROMless
Core Processor: Coldfire V2
Speed: 100MHz
Package: Bulk
Package: 196-LBGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, WDT
Number of I/O: 61
Program Memory Type: ROMless
Oscillator Type: External
Supply Voltage: 1.4V ~ 1.6V
Categories: Integrated Circuits (ICs)
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MCF5270VM100 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF5270VM100
Embedded - Microcontrollers MCF5270VM100
IC MCU 32BIT ROMLESS 196LBGA

IC MCU 32BIT ROMLESS 196LBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926490-MCF5270VM100 MCF5270VM100
Product Name Embedded - Embedded - Microcontrollers - MCF5270VM100 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz
ROM Type ROMLess; ROMless
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZ - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - A2C00568300 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Discontinued at Digi-Key
View Details
2 suppliers