Rochester Electronics Embedded - Microcontrollers MCF52258CAG66

Description
IC MCU 32BIT 512KB FLASH 144LQFP
Description
IC MCU 32BIT 512KB FLASH 144LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The MCF52258CAG66 is a 32-bit microcontroller from the ColdFire family, operating at a frequency of up to 66 MHz. It features 512 KB of flash memory and 64 KB of SRAM, providing a balance of performance and memory capacity suitable for various embedded applications. The microcontroller includes a Version 2 ColdFire core capable of delivering up to 63 MIPS, along with an Enhanced Multiply Accumulate (MAC) Unit and a hardware divider for efficient processing. Key integrated peripherals include a Cryptography Acceleration Unit (CAU), a Fast Ethernet controller (FEC), USB On-The-Go (USBOTG), and a FlexCAN controller for network communications. It also supports multiple communication interfaces, including three UARTs and two I2C modules, enhancing its versatility in connectivity. The device is equipped with an eight-channel 12-bit analog-to-digital converter (ADC) and a four-channel direct memory access (DMA) controller, which facilitate efficient data handling and processing. The MCF52258CAG66 is available in a 144-pin LQFP package and is RoHS-compliant, making it suitable for environmentally conscious designs. This microcontroller is ideal for applications requiring robust processing capabilities, extensive peripheral support, and efficient power consumption.

Datasheet Summary
Powered by GS/AI

The MCF52258CAG66 is a 32-bit microcontroller from the ColdFire family, operating at a frequency of up to 66 MHz. It features 512 KB of flash memory and 64 KB of SRAM, providing a balance of performance and memory capacity suitable for various embedded applications. The microcontroller includes a Version 2 ColdFire core capable of delivering up to 63 MIPS, along with an Enhanced Multiply Accumulate (MAC) Unit and a hardware divider for efficient processing. Key integrated peripherals include a Cryptography Acceleration Unit (CAU), a Fast Ethernet controller (FEC), USB On-The-Go (USBOTG), and a FlexCAN controller for network communications. It also supports multiple communication interfaces, including three UARTs and two I2C modules, enhancing its versatility in connectivity. The device is equipped with an eight-channel 12-bit analog-to-digital converter (ADC) and a four-channel direct memory access (DMA) controller, which facilitate efficient data handling and processing. The MCF52258CAG66 is available in a 144-pin LQFP package and is RoHS-compliant, making it suitable for environmentally conscious designs. This microcontroller is ideal for applications requiring robust processing capabilities, extensive peripheral support, and efficient power consumption.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - MCF52258CAG66 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF52258CAG66
Embedded - Microcontrollers MCF52258CAG66
IC MCU 32BIT 512KB FLASH 144LQFP

IC MCU 32BIT 512KB FLASH 144LQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number MCF52258CAG66
Product Name Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F16RSPR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
 - 64-2147PBF - Rochester Electronics
Infineon Technologies AG
View Details
Microcontrollers - 428484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details