Rochester Electronics Embedded - Embedded - Microcontrollers - MCF52230CAL60 MCF52230CAL60

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926487-MCF52230CAL60 Series: MCF5223x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Coldfire V2 series Microcontroller IC 32-Bit 60MHz 128KB (128K x 8) FLASH 112-LQFP (20x20) Core Processor: Coldfire V2 Speed: 60MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: Ethernet, I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 73 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926487-MCF52230CAL60 Series: MCF5223x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Coldfire V2 series Microcontroller IC 32-Bit 60MHz 128KB (128K x 8) FLASH 112-LQFP (20x20) Core Processor: Coldfire V2 Speed: 60MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: Ethernet, I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 73 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MCF52230CAL60 - 926487-MCF52230CAL60 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF52230CAL60
926487-MCF52230CAL60
Embedded - Embedded - Microcontrollers - MCF52230CAL60 926487-MCF52230CAL60
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926487-MCF52230CAL60 Series: MCF5223x Operating Temperature Range: -40°C ~ 85°C (TA) Features: Coldfire V2 series Microcontroller IC 32-Bit 60MHz 128KB (128K x 8) FLASH 112-LQFP (20x20) Core Processor: Coldfire V2 Speed: 60MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 32-Bit Connectivity: Ethernet, I2C, SPI, UART/USART Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 73 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 3V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926487-MCF52230CAL60
Series: MCF5223x
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Coldfire V2 series Microcontroller IC 32-Bit 60MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
Core Processor: Coldfire V2
Speed: 60MHz
Package: Bulk
Package: 112-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: Ethernet, I2C, SPI, UART/USART
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 73
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 3V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 112-LQFP (20x20)
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MCF52230CAL60 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF52230CAL60
Embedded - Microcontrollers MCF52230CAL60
IC MCU 32BIT 128KB FLASH 112LQFP

IC MCU 32BIT 128KB FLASH 112LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926487-MCF52230CAL60 MCF52230CAL60
Product Name Embedded - Embedded - Microcontrollers - MCF52230CAL60 Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 60 MHz
RAM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - C161CSLFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
4 suppliers
Microcontrollers - 1806848 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details