Rochester Electronics Embedded - Embedded - Microcontrollers - MCF51JF32VFM MCF51JF32VFM

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883955-MCF51JF32VFM Series: MCF51Jx Operating Temperature Range: -40°C ~ 105°C (TA) Features: Coldfire V1 series Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5) Core Processor: Coldfire V1 Speed: 50MHz Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 6x12b; D/A 1x12b Oscillator Type: External Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 32-HVQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883955-MCF51JF32VFM Series: MCF51Jx Operating Temperature Range: -40°C ~ 105°C (TA) Features: Coldfire V1 series Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5) Core Processor: Coldfire V1 Speed: 50MHz Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 6x12b; D/A 1x12b Oscillator Type: External Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 32-HVQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MCF51JF32VFM - 883955-MCF51JF32VFM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MCF51JF32VFM
883955-MCF51JF32VFM
Embedded - Embedded - Microcontrollers - MCF51JF32VFM 883955-MCF51JF32VFM
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883955-MCF51JF32VFM Series: MCF51Jx Operating Temperature Range: -40°C ~ 105°C (TA) Features: Coldfire V1 series Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5) Core Processor: Coldfire V1 Speed: 50MHz Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount, Wettable Flank Core Size: 32-Bit Connectivity: I2C, SPI, UART/USART, USB OTG Peripherals: DMA, I2S, LVD, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 6x12b; D/A 1x12b Oscillator Type: External Supply Voltage: 1.71V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 32-HVQFN (5x5) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883955-MCF51JF32VFM
Series: MCF51Jx
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Coldfire V1 series Microcontroller IC 32-Bit 50MHz 32KB (32K x 8) FLASH 32-HVQFN (5x5)
Core Processor: Coldfire V1
Speed: 50MHz
Package: Bulk
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount, Wettable Flank
Core Size: 32-Bit
Connectivity: I2C, SPI, UART/USART, USB OTG
Peripherals: DMA, I2S, LVD, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x12b; D/A 1x12b
Oscillator Type: External
Supply Voltage: 1.71V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 32-HVQFN (5x5)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MCF51JF32VFM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF51JF32VFM
Embedded - Microcontrollers MCF51JF32VFM
IC MCU 32BIT 32KB FLASH 32QFN

IC MCU 32BIT 32KB FLASH 32QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MCF51JF32VFM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF51JF32VFM
Embedded - Microcontrollers MCF51JF32VFM
MCF51JX 32-BIT MCU, COLDFIRE V1

MCF51JX 32-BIT MCU, COLDFIRE V1

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883955-MCF51JF32VFM MCF51JF32VFM MCF51JF32VFM
Product Name Embedded - Embedded - Microcontrollers - MCF51JF32VFM Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit
Clock Speed 50 MHz
RAM 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5143 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5143IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
 - C161PILFCABXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; TQFP; Other; TQFP100
View Details
7 suppliers
Embedded - Microcontrollers - ADUC848BCPZ62-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details