Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
ROCHESTER ELECTRONICS
MCF51AG128CLF -- EMBEDDED - MICROCONTROLLERS
Rochester Electronics
Embedded - Microcontrollers
MCF51AG128CLF
Description
IC MCU 32BIT 128KB FLASH 48LQFP
Lingto Electronic Limited
Done
Datasheet
Description
IC MCU 32BIT 128KB FLASH 48LQFP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MCF51AG128CLF
Embedded - Microcontrollers
MCF51AG128CLF
IC MCU 32BIT 128KB FLASH 48LQFP
IC MCU 32BIT 128KB FLASH 48LQFP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Microcontrollers (MCU)
Product Number
MCF51AG128CLF
Product Name
Embedded - Microcontrollers
Data Bus
32 Bit; 32-Bit
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Microcontrollers
1899518P
Specs
Data Bus
8 Bit; 8bit
Package Type
CDIP; PDIP; Other; PDIP
Pin Count
40
View Details
Rochester Electronics
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3
ADUC845BCP62-3
Specs
Data Bus
8 Bit
Clock Speed
12.58 MHz
RAM
62 KB
View Details
3
suppliers
Texas Instruments
CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core
CC430F6147IRGCT
Specs
Clock Speed
20 MHz
Features
Watchdog Timer; DMA; LCD Driver
Bits
16 Bit
View Details
2
suppliers
Infineon Technologies AG
Microcontrollers
C165L25FHAFXUMA1
Specs
Data Bus
16 Bit
Clock Speed
25 MHz
RAM
2 KB
View Details
4
suppliers