Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S12XD256CAA MC9S12XD256CAA

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926466-MC9S12XD256CA A Series: HCS12X Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12X Speed: 80MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.35V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926466-MC9S12XD256CA A Series: HCS12X Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12X Speed: 80MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.35V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12XD256CAA - 926466-MC9S12XD256CAA - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12XD256CAA
926466-MC9S12XD256CAA
Embedded - Embedded - Microcontrollers - MC9S12XD256CAA 926466-MC9S12XD256CAA
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926466-MC9S12XD256CA A Series: HCS12X Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12X series Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12X Speed: 80MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 59 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 8x10b Oscillator Type: External Supply Voltage: 2.35V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926466-MC9S12XD256CAA
Series: HCS12X
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HCS12X series Microcontroller IC 16-Bit 80MHz 256KB (256K x 8) FLASH 80-QFP (14x14)
Core Processor: HCS12X
Speed: 80MHz
Package: Bulk
Package: 80-QFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, I2C, IrDA, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 59
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 8x10b
Oscillator Type: External
Supply Voltage: 2.35V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 80-QFP (14x14)
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12XD256CAA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12XD256CAA
Embedded - Microcontrollers MC9S12XD256CAA
IC MCU 16BIT 256KB FLASH 80QFP

IC MCU 16BIT 256KB FLASH 80QFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S12XD256CAA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12XD256CAA
Embedded - Microcontrollers MC9S12XD256CAA
IC MCU 16BIT 256KB FLASH 80QFP

IC MCU 16BIT 256KB FLASH 80QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926466-MC9S12XD256CAA MC9S12XD256CAA
Product Name Embedded - Embedded - Microcontrollers - MC9S12XD256CAA Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 80 MHz
RAM 256 KB
ROM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - 2909ADC - Quarktwin Technology Ltd.
Rochester Electronics
Specs
Life Cycle Stage Active
View Details
2 suppliers
 - 99326-02831 - Rochester Electronics
Infineon Technologies AG
View Details