Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
MICROCONTROLLERS (MCU)
ROCHESTER ELECTRONICS
MC9S12XB128MAA -- EMBEDDED - MICROCONTROLLERS
Rochester Electronics
Embedded - Microcontrollers
MC9S12XB128MAA
Description
IC MCU 16BIT 128KB FLASH 80QFP
Lingto Electronic Limited
Done
Datasheet
Description
IC MCU 16BIT 128KB FLASH 80QFP
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12XB128MAA
Embedded - Microcontrollers
MC9S12XB128MAA
IC MCU 16BIT 128KB FLASH 80QFP
IC MCU 16BIT 128KB FLASH 80QFP
Supplier's Site
Datasheet
Technical Specifications
Lingto Electronic Limited
Product Category
Microcontrollers (MCU)
Product Number
MC9S12XB128MAA
Product Name
Embedded - Microcontrollers
Data Bus
16 Bit; 16-Bit
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Microcontrollers
2211611
Specs
Data Bus
32 Bit; 32bit
ROM
16000 KB
Package Type
Other; QFN
View Details
Rochester Electronics
6802/BQAJC
Specs
Life Cycle Stage
Rochester Active
Package Type
CDIP; Other; SBCDIP40
View Details
Texas Instruments
1 GHz 8KB 915MHz VQFN Embedded Microcontroller MCU
CC1110F8RHHT
Specs
RAM
1 KB
Supply Voltage
2 to 3.6 volts
Serial Interface
USB, I2S, UART
View Details
2
suppliers
Infineon Technologies AG
Microcontrollers
C161JCLFCAKXQMA1
Specs
Data Bus
16 Bit
Clock Speed
25 MHz
Bits
Other; A/D 12x10b
View Details
4
suppliers