Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S12GC32VFAE MC9S12GC32VFAE

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926461-MC9S12GC32VFA E Series: HCS12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) Core Processor: HCS12 Speed: 25MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 750 HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926461-MC9S12GC32VFA E Series: HCS12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) Core Processor: HCS12 Speed: 25MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 750 HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12GC32VFAE - 926461-MC9S12GC32VFAE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12GC32VFAE
926461-MC9S12GC32VFAE
Embedded - Embedded - Microcontrollers - MC9S12GC32VFAE 926461-MC9S12GC32VFAE
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926461-MC9S12GC32VFA E Series: HCS12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) Core Processor: HCS12 Speed: 25MHz Package: Tray Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.5V Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 750 HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926461-MC9S12GC32VFAE
Series: HCS12
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: HCS12 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Core Processor: HCS12
Speed: 25MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: EBI/EMI, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.35V ~ 5.5V
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 750
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12GC32VFAE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12GC32VFAE
Embedded - Microcontrollers MC9S12GC32VFAE
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926461-MC9S12GC32VFAE MC9S12GC32VFAE
Product Name Embedded - Embedded - Microcontrollers - MC9S12GC32VFAE Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz
RAM 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
Embedded - Microcontrollers - ADUC814ARU-REEL7 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
RF and Wireless - RF Transceiver ICs - BCM88335L2CUBGT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.3 to 1.2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details