Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S12E64CPV MC9S12E64CPV

Description
Manufacturer: Motorola Win Source Part Number: 926460-MC9S12E64CPV Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 112-LQFP (20x20) Core Processor: HCS12 Speed: 50MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 92 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 3.135V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 926460-MC9S12E64CPV Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 112-LQFP (20x20) Core Processor: HCS12 Speed: 50MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 92 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 3.135V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12E64CPV - 926460-MC9S12E64CPV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12E64CPV
926460-MC9S12E64CPV
Embedded - Embedded - Microcontrollers - MC9S12E64CPV 926460-MC9S12E64CPV
Manufacturer: Motorola Win Source Part Number: 926460-MC9S12E64CPV Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 112-LQFP (20x20) Core Processor: HCS12 Speed: 50MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 92 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 3.135V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 926460-MC9S12E64CPV
Series: HCS12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HCS12 series Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 112-LQFP (20x20)
Core Processor: HCS12
Speed: 50MHz
Package: Bulk
Package: 112-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 92
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 3.135V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 112-LQFP (20x20)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12E64CPV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12E64CPV
Embedded - Microcontrollers MC9S12E64CPV
IC MCU 16BIT 64KB FLASH 112LQFP

IC MCU 16BIT 64KB FLASH 112LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926460-MC9S12E64CPV MC9S12E64CPV
Product Name Embedded - Embedded - Microcontrollers - MC9S12E64CPV Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 50 MHz
RAM 64 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6145IRGCT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C161KLM3VHAFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 1 KB
View Details
5 suppliers
Embedded - Embedded - Microcontrollers - ADUC845BCP62-3 - 911046-ADUC845BCP62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details