Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S12E256MPVE MC9S12E256MPVE

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883931-MC9S12E256MPV E Series: HCS12 Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20) Core Processor: HCS12 Speed: 25MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 91 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.35V ~ 2.75V Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883931-MC9S12E256MPV E Series: HCS12 Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20) Core Processor: HCS12 Speed: 25MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 91 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.35V ~ 2.75V Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12E256MPVE - 883931-MC9S12E256MPVE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12E256MPVE
883931-MC9S12E256MPVE
Embedded - Embedded - Microcontrollers - MC9S12E256MPVE 883931-MC9S12E256MPVE
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883931-MC9S12E256MPV E Series: HCS12 Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20) Core Processor: HCS12 Speed: 25MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: EBI/EMI, I2C, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 91 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 16x10b; D/A 2x8b Oscillator Type: Internal Supply Voltage: 2.35V ~ 2.75V Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883931-MC9S12E256MPVE
Series: HCS12
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: HCS12 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
Core Processor: HCS12
Speed: 25MHz
Package: Bulk
Package: 112-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: EBI/EMI, I2C, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 91
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 16x10b; D/A 2x8b
Oscillator Type: Internal
Supply Voltage: 2.35V ~ 2.75V
Categories: Integrated Circuits (ICs)
Case / Package: 112-LQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12E256MPVE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12E256MPVE
Embedded - Microcontrollers MC9S12E256MPVE
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S12E256MPVE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12E256MPVE
Embedded - Microcontrollers MC9S12E256MPVE
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883931-MC9S12E256MPVE MC9S12E256MPVE
Product Name Embedded - Embedded - Microcontrollers - MC9S12E256MPVE Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz
RAM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products