Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S12DJ256MPVE MC9S12DJ256MPVE

Description
Manufacturer: ON Semiconductor Win Source Part Number: 883929-MC9S12DJ256MP VE Series: HCS12 Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20) Core Processor: HCS12 Speed: 25MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: PWM, WDT Number of I/O: 91 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 883929-MC9S12DJ256MP VE Series: HCS12 Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20) Core Processor: HCS12 Speed: 25MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: PWM, WDT Number of I/O: 91 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12DJ256MPVE - 883929-MC9S12DJ256MPVE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12DJ256MPVE
883929-MC9S12DJ256MPVE
Embedded - Embedded - Microcontrollers - MC9S12DJ256MPVE 883929-MC9S12DJ256MPVE
Manufacturer: ON Semiconductor Win Source Part Number: 883929-MC9S12DJ256MP VE Series: HCS12 Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20) Core Processor: HCS12 Speed: 25MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: PWM, WDT Number of I/O: 91 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined

Manufacturer: ON Semiconductor
Win Source Part Number: 883929-MC9S12DJ256MPVE
Series: HCS12
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: HCS12 series Microcontroller IC 16-Bit 25MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
Core Processor: HCS12
Speed: 25MHz
Package: Bulk
Package: 112-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: PWM, WDT
Number of I/O: 91
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.35V ~ 5.25V
Categories: Integrated Circuits (ICs)
Case / Package: 112-LQFP (20x20)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12DJ256MPVE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12DJ256MPVE
Embedded - Microcontrollers MC9S12DJ256MPVE
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S12DJ256MPVE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12DJ256MPVE
Embedded - Microcontrollers MC9S12DJ256MPVE
MICROCONTROLLER, 16-BIT, FLASH,

MICROCONTROLLER, 16-BIT, FLASH,

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883929-MC9S12DJ256MPVE MC9S12DJ256MPVE MC9S12DJ256MPVE
Product Name Embedded - Embedded - Microcontrollers - MC9S12DJ256MPVE Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz
RAM 256 KB
ROM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ADUC845BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C165LM3VHAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 2 KB
View Details
4 suppliers