Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S12DJ128CFU MC9S12DJ128CFU

Description
Manufacturer: Motorola Win Source Part Number: 926455-MC9S12DJ128CF U Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12 Speed: 25MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: PWM, WDT Number of I/O: 59 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 1x10b, 8x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.25V Family Name: MC9S12 Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 926455-MC9S12DJ128CF U Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12 Speed: 25MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: PWM, WDT Number of I/O: 59 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 1x10b, 8x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.25V Family Name: MC9S12 Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12DJ128CFU - 926455-MC9S12DJ128CFU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12DJ128CFU
926455-MC9S12DJ128CFU
Embedded - Embedded - Microcontrollers - MC9S12DJ128CFU 926455-MC9S12DJ128CFU
Manufacturer: Motorola Win Source Part Number: 926455-MC9S12DJ128CF U Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12 Speed: 25MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: PWM, WDT Number of I/O: 59 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 1x10b, 8x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.25V Family Name: MC9S12 Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 926455-MC9S12DJ128CFU
Series: HCS12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HCS12 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
Core Processor: HCS12
Speed: 25MHz
Package: Bulk
Package: 80-QFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: PWM, WDT
Number of I/O: 59
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 1x10b, 8x10b
Oscillator Type: Internal
Supply Voltage: 2.35V ~ 5.25V
Family Name: MC9S12
Categories: Integrated Circuits (ICs)
Case / Package: 80-QFP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
16-bit 16BIT 128KB Embedded Microcontroller MCU - 685-MC9S12DJ128CFU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 128KB Embedded Microcontroller MCU
685-MC9S12DJ128CFU
16-bit 16BIT 128KB Embedded Microcontroller MCU 685-MC9S12DJ128CFU
IC MCU 16BIT 128KB FLASH 80QFP Product overview: MC9S12DJ128CFU from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DJ128CFU can be used for catalog matching and distributor lookup.

IC MCU 16BIT 128KB FLASH 80QFP Product overview: MC9S12DJ128CFU from Rochester Electronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-MC9S12DJ128CFU can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Microcontrollers - MC9S12DJ128CFU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12DJ128CFU
Embedded - Microcontrollers MC9S12DJ128CFU
IC MCU 16BIT 128KB FLASH 80QFP

IC MCU 16BIT 128KB FLASH 80QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926455-MC9S12DJ128CFU 685-MC9S12DJ128CFU MC9S12DJ128CFU
Product Name Embedded - Embedded - Microcontrollers - MC9S12DJ128CFU 16-bit 16BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz
RAM 128 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5123 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5123IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Embedded - Microcontrollers - ACE1501EMT8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
5 suppliers