Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S12D64VFU MC9S12D64VFU

Description
Manufacturer: Motorola Win Source Part Number: 883923-MC9S12D64VFU Series: HCS12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12 Speed: 50MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: PWM, WDT Number of I/O: 59 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 883923-MC9S12D64VFU Series: HCS12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12 Speed: 50MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: PWM, WDT Number of I/O: 59 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12D64VFU - 883923-MC9S12D64VFU - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12D64VFU
883923-MC9S12D64VFU
Embedded - Embedded - Microcontrollers - MC9S12D64VFU 883923-MC9S12D64VFU
Manufacturer: Motorola Win Source Part Number: 883923-MC9S12D64VFU Series: HCS12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12 Speed: 50MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: PWM, WDT Number of I/O: 59 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 883923-MC9S12D64VFU
Series: HCS12
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: HCS12 series Microcontroller IC 16-Bit 50MHz 64KB (64K x 8) FLASH 80-QFP (14x14)
Core Processor: HCS12
Speed: 50MHz
Package: Bulk
Package: 80-QFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: PWM, WDT
Number of I/O: 59
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.35V ~ 5.25V
Categories: Integrated Circuits (ICs)
Case / Package: 80-QFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12D64VFU - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12D64VFU
Embedded - Microcontrollers MC9S12D64VFU
IC MCU 16BIT 64KB FLASH 80QFP

IC MCU 16BIT 64KB FLASH 80QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883923-MC9S12D64VFU MC9S12D64VFU
Product Name Embedded - Embedded - Microcontrollers - MC9S12D64VFU Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 50 MHz
RAM 64 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
8-bit 915MHz 2KB 3.6V Embedded Microcontroller MCU - 879-CC1010-RTR1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Supply Voltage 3.3 volts
Serial Interface Serial, SPI, UART
View Details
2 suppliers