Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S12D32VFUE MC9S12D32VFUE

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883922-MC9S12D32VFUE Series: HCS12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12 Speed: 25MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: PWM, WDT Number of I/O: 59 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883922-MC9S12D32VFUE Series: HCS12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12 Speed: 25MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: PWM, WDT Number of I/O: 59 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12D32VFUE - 883922-MC9S12D32VFUE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12D32VFUE
883922-MC9S12D32VFUE
Embedded - Embedded - Microcontrollers - MC9S12D32VFUE 883922-MC9S12D32VFUE
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883922-MC9S12D32VFUE Series: HCS12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12 Speed: 25MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: PWM, WDT Number of I/O: 59 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 1K x 8 Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.25V Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883922-MC9S12D32VFUE
Series: HCS12
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: HCS12 series Microcontroller IC 16-Bit 25MHz 32KB (32K x 8) FLASH 80-QFP (14x14)
Core Processor: HCS12
Speed: 25MHz
Package: Bulk
Package: 80-QFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: PWM, WDT
Number of I/O: 59
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 1K x 8
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.35V ~ 5.25V
Categories: Integrated Circuits (ICs)
Case / Package: 80-QFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12D32VFUE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12D32VFUE
Embedded - Microcontrollers MC9S12D32VFUE
IC MCU 16BIT 32KB FLASH 80QFP

IC MCU 16BIT 32KB FLASH 80QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883922-MC9S12D32VFUE MC9S12D32VFUE
Product Name Embedded - Embedded - Microcontrollers - MC9S12D32VFUE Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz
RAM 32 KB
ROM 1 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
16-bit 16BIT Embedded Microcontroller MCU - 685-C164CILMCAFXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
RAM 4 KB
View Details
7 suppliers