Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S12C32VFAE16 MC9S12C32VFAE16

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883919-MC9S12C32VFAE 16 Series: HCS12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) Core Processor: HCS12 Speed: 16MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883919-MC9S12C32VFAE 16 Series: HCS12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) Core Processor: HCS12 Speed: 16MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12C32VFAE16 - 883919-MC9S12C32VFAE16 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12C32VFAE16
883919-MC9S12C32VFAE16
Embedded - Embedded - Microcontrollers - MC9S12C32VFAE16 883919-MC9S12C32VFAE16
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883919-MC9S12C32VFAE 16 Series: HCS12 Operating Temperature Range: -40°C ~ 105°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7) Core Processor: HCS12 Speed: 16MHz Package: Bulk Package: 48-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 31 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 48-LQFP (7x7) Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883919-MC9S12C32VFAE16
Series: HCS12
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: HCS12 series Microcontroller IC 16-Bit 16MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Core Processor: HCS12
Speed: 16MHz
Package: Bulk
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.35V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12C32VFAE16 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12C32VFAE16
Embedded - Microcontrollers MC9S12C32VFAE16
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S12C32VFAE16 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12C32VFAE16
Embedded - Microcontrollers MC9S12C32VFAE16
IC MCU 16BIT 32KB FLASH 48LQFP

IC MCU 16BIT 32KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883919-MC9S12C32VFAE16 MC9S12C32VFAE16
Product Name Embedded - Embedded - Microcontrollers - MC9S12C32VFAE16 Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 16 MHz
RAM 32 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
 - 462791-0870 - Rochester Electronics
Infineon Technologies AG
View Details
Embedded - Microcontrollers - ADUC834BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details