Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S12C128MFUE MC9S12C128MFUE

Description
Manufacturer: NXP Win Source Part Number: 883916-MC9S12C128MFU E Series: HCS12 Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12 Speed: 25MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 60 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883916-MC9S12C128MFU E Series: HCS12 Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12 Speed: 25MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 60 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12C128MFUE - 883916-MC9S12C128MFUE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12C128MFUE
883916-MC9S12C128MFUE
Embedded - Embedded - Microcontrollers - MC9S12C128MFUE 883916-MC9S12C128MFUE
Manufacturer: NXP Win Source Part Number: 883916-MC9S12C128MFU E Series: HCS12 Operating Temperature Range: -40°C ~ 125°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-QFP (14x14) Core Processor: HCS12 Speed: 25MHz Package: Bulk Package: 80-QFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, EBI/EMI, SCI, SPI Peripherals: POR, PWM, WDT Number of I/O: 60 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 80-QFP (14x14) Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 883916-MC9S12C128MFUE
Series: HCS12
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: HCS12 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 80-QFP (14x14)
Core Processor: HCS12
Speed: 25MHz
Package: Bulk
Package: 80-QFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, EBI/EMI, SCI, SPI
Peripherals: POR, PWM, WDT
Number of I/O: 60
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.35V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 80-QFP (14x14)
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12C128MFUE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12C128MFUE
Embedded - Microcontrollers MC9S12C128MFUE
IC MCU 16BIT 128KB FLASH 80QFP

IC MCU 16BIT 128KB FLASH 80QFP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S12C128MFUE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12C128MFUE
Embedded - Microcontrollers MC9S12C128MFUE
IC MCU 16BIT 128KB FLASH 80QFP

IC MCU 16BIT 128KB FLASH 80QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883916-MC9S12C128MFUE MC9S12C128MFUE
Product Name Embedded - Embedded - Microcontrollers - MC9S12C128MFUE Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz
RAM 128 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428463 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Embedded - Microcontrollers - Application Specific - ADM5120X-AB-T-2-G - 085410-ADM5120X-AB-T-2-G - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
RAM 16 KB
Supply Voltage 1.8 to 3.3 volts
View Details
6 suppliers