Rochester Electronics Embedded - Microcontrollers MC9S12B256MPVE

Description
IC MCU 16BIT 256KB FLASH 112LQFP
Description
IC MCU 16BIT 256KB FLASH 112LQFP
Datasheet
Datasheet Summary
Powered by GS/AI

The MC9S12B256MPVE is a 16-bit microcontroller from the HCS12 family, featuring 256KB of flash memory and housed in a 112-pin LQFP package. It is designed for embedded applications requiring efficient processing capabilities. The device includes various integrated modules, which are detailed in the device guides and block guides available for download. These documents provide essential information such as pin assignments, memory maps, and electrical specifications, aiding engineers in understanding the device's functionality and integration into their projects. The microcontroller is suitable for applications that demand reliable performance and extensive memory resources.

Datasheet Summary
Powered by GS/AI

The MC9S12B256MPVE is a 16-bit microcontroller from the HCS12 family, featuring 256KB of flash memory and housed in a 112-pin LQFP package. It is designed for embedded applications requiring efficient processing capabilities. The device includes various integrated modules, which are detailed in the device guides and block guides available for download. These documents provide essential information such as pin assignments, memory maps, and electrical specifications, aiding engineers in understanding the device's functionality and integration into their projects. The microcontroller is suitable for applications that demand reliable performance and extensive memory resources.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - MC9S12B256MPVE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12B256MPVE
Embedded - Microcontrollers MC9S12B256MPVE
IC MCU 16BIT 256KB FLASH 112LQFP

IC MCU 16BIT 256KB FLASH 112LQFP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number MC9S12B256MPVE
Product Name Embedded - Microcontrollers
Data Bus 16 Bit; 16-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details