Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S12A128CPV MC9S12A128CPV

Description
Manufacturer: Motorola Win Source Part Number: 883914-MC9S12A128CPV Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 112-LQFP (20x20) Core Processor: HCS12 Speed: 25MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: PWM, WDT Number of I/O: 91 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.25V Family Name: MC9S12 Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Motorola Win Source Part Number: 883914-MC9S12A128CPV Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 112-LQFP (20x20) Core Processor: HCS12 Speed: 25MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: PWM, WDT Number of I/O: 91 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.25V Family Name: MC9S12 Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S12A128CPV - 883914-MC9S12A128CPV - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S12A128CPV
883914-MC9S12A128CPV
Embedded - Embedded - Microcontrollers - MC9S12A128CPV 883914-MC9S12A128CPV
Manufacturer: Motorola Win Source Part Number: 883914-MC9S12A128CPV Series: HCS12 Operating Temperature Range: -40°C ~ 85°C (TA) Features: HCS12 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 112-LQFP (20x20) Core Processor: HCS12 Speed: 25MHz Package: Bulk Package: 112-LQFP Mounting: Surface Mount Core Size: 16-Bit Connectivity: CANbus, I2C, SCI, SPI Peripherals: PWM, WDT Number of I/O: 91 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x10b Oscillator Type: Internal Supply Voltage: 2.35V ~ 5.25V Family Name: MC9S12 Categories: Integrated Circuits (ICs) Case / Package: 112-LQFP (20x20) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.31.0001

Manufacturer: Motorola
Win Source Part Number: 883914-MC9S12A128CPV
Series: HCS12
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: HCS12 series Microcontroller IC 16-Bit 25MHz 128KB (128K x 8) FLASH 112-LQFP (20x20)
Core Processor: HCS12
Speed: 25MHz
Package: Bulk
Package: 112-LQFP
Mounting: Surface Mount
Core Size: 16-Bit
Connectivity: CANbus, I2C, SCI, SPI
Peripherals: PWM, WDT
Number of I/O: 91
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x10b
Oscillator Type: Internal
Supply Voltage: 2.35V ~ 5.25V
Family Name: MC9S12
Categories: Integrated Circuits (ICs)
Case / Package: 112-LQFP (20x20)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MC9S12A128CPV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S12A128CPV
Embedded - Microcontrollers MC9S12A128CPV
IC MCU 16BIT 128KB FLASH 112LQFP

IC MCU 16BIT 128KB FLASH 112LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883914-MC9S12A128CPV MC9S12A128CPV
Product Name Embedded - Embedded - Microcontrollers - MC9S12A128CPV Embedded - Microcontrollers
Data Bus 16 Bit 16 Bit; 16-Bit
Clock Speed 25 MHz
RAM 128 KB
ROM 2 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BS62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - CG7558AAT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
View Details
3 suppliers