Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S08SH16VTJ MC9S08SH16VTJ

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926446-MC9S08SH16VTJ Series: S08 Operating Temperature Range: -40°C ~ 105°C Features: S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 20-TSSOP Core Processor: S08 Speed: 40MHz Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926446-MC9S08SH16VTJ Series: S08 Operating Temperature Range: -40°C ~ 105°C Features: S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 20-TSSOP Core Processor: S08 Speed: 40MHz Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08SH16VTJ - 926446-MC9S08SH16VTJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08SH16VTJ
926446-MC9S08SH16VTJ
Embedded - Embedded - Microcontrollers - MC9S08SH16VTJ 926446-MC9S08SH16VTJ
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926446-MC9S08SH16VTJ Series: S08 Operating Temperature Range: -40°C ~ 105°C Features: S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 20-TSSOP Core Processor: S08 Speed: 40MHz Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 17 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926446-MC9S08SH16VTJ
Series: S08
Operating Temperature Range: -40°C ~ 105°C
Features: S08 series Microcontroller IC 8-Bit 40MHz 16KB (16K x 8) FLASH 20-TSSOP
Core Processor: S08
Speed: 40MHz
Package: Bulk
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 17
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08SH16VTJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08SH16VTJ
Embedded - Microcontrollers MC9S08SH16VTJ
IC MCU 8BIT 16KB FLASH 20TSSOP

IC MCU 8BIT 16KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926446-MC9S08SH16VTJ MC9S08SH16VTJ
Product Name Embedded - Embedded - Microcontrollers - MC9S08SH16VTJ Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz
RAM 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

 - 87C51/BUA - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Rochester Active
ROM Type OTP
View Details
3 suppliers
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details