Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S08SE4VTG MC9S08SE4VTG

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883906-MC9S08SE4VTG Series: S08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: S08 series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP Core Processor: S08 Speed: 20MHz Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus, SCI Peripherals: LVD, POR, PWM Number of I/O: 14 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883906-MC9S08SE4VTG Series: S08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: S08 series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP Core Processor: S08 Speed: 20MHz Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus, SCI Peripherals: LVD, POR, PWM Number of I/O: 14 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08SE4VTG - 883906-MC9S08SE4VTG - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08SE4VTG
883906-MC9S08SE4VTG
Embedded - Embedded - Microcontrollers - MC9S08SE4VTG 883906-MC9S08SE4VTG
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883906-MC9S08SE4VTG Series: S08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: S08 series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP Core Processor: S08 Speed: 20MHz Package: Bulk Package: 16-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus, SCI Peripherals: LVD, POR, PWM Number of I/O: 14 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883906-MC9S08SE4VTG
Series: S08
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: S08 series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 16-TSSOP
Core Processor: S08
Speed: 20MHz
Package: Bulk
Package: 16-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: LINbus, SCI
Peripherals: LVD, POR, PWM
Number of I/O: 14
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08SE4VTG - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08SE4VTG
Embedded - Microcontrollers MC9S08SE4VTG
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883906-MC9S08SE4VTG MC9S08SE4VTG
Product Name Embedded - Embedded - Microcontrollers - MC9S08SE4VTG Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz
RAM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
 - 05523-1730002 - Rochester Electronics
Infineon Technologies AG
Specs
Life Cycle Stage Obsolete
View Details