Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S08SE4MWL MC9S08SE4MWL

Description
Manufacturer: NXP Win Source Part Number: 883905-MC9S08SE4MWL Series: S08 Operating Temperature Range: -40°C ~ 125°C Features: S08 series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-SOIC Core Processor: S08 Speed: 20MHz Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus, SCI Peripherals: LVD, POR, PWM Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883905-MC9S08SE4MWL Series: S08 Operating Temperature Range: -40°C ~ 125°C Features: S08 series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-SOIC Core Processor: S08 Speed: 20MHz Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus, SCI Peripherals: LVD, POR, PWM Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08SE4MWL - 883905-MC9S08SE4MWL - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08SE4MWL
883905-MC9S08SE4MWL
Embedded - Embedded - Microcontrollers - MC9S08SE4MWL 883905-MC9S08SE4MWL
Manufacturer: NXP Win Source Part Number: 883905-MC9S08SE4MWL Series: S08 Operating Temperature Range: -40°C ~ 125°C Features: S08 series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-SOIC Core Processor: S08 Speed: 20MHz Package: Bulk Package: 28-SOIC (0.295", 7.50mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus, SCI Peripherals: LVD, POR, PWM Number of I/O: 24 Program Memory Size: 4KB (4K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 28-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 883905-MC9S08SE4MWL
Series: S08
Operating Temperature Range: -40°C ~ 125°C
Features: S08 series Microcontroller IC 8-Bit 20MHz 4KB (4K x 8) FLASH 28-SOIC
Core Processor: S08
Speed: 20MHz
Package: Bulk
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: LINbus, SCI
Peripherals: LVD, POR, PWM
Number of I/O: 24
Program Memory Size: 4KB (4K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 28-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08SE4MWL - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08SE4MWL
Embedded - Microcontrollers MC9S08SE4MWL
IC MCU 8BIT 4KB FLASH 28SOIC

IC MCU 8BIT 4KB FLASH 28SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883905-MC9S08SE4MWL MC9S08SE4MWL
Product Name Embedded - Embedded - Microcontrollers - MC9S08SE4MWL Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz
RAM 4 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1209F-44M/F/PD - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - COP8SAC740Q3 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 10 MHz
View Details
3 suppliers
Microcontrollers - 428456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C164CI8RMCAKXUMA5 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers