Rochester Electronics Embedded - Embedded - Microprocessors - MC9S08RG32CFJ MC9S08RG32CFJ

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883902-MC9S08RG32CFJ Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883902-MC9S08RG32CFJ Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - MC9S08RG32CFJ - 883902-MC9S08RG32CFJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - MC9S08RG32CFJ
883902-MC9S08RG32CFJ
Embedded - Embedded - Microprocessors - MC9S08RG32CFJ 883902-MC9S08RG32CFJ
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883902-MC9S08RG32CFJ Series: * Features: Microprocessor IC series Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Affected HTSUS: 8542.31.0001

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883902-MC9S08RG32CFJ
Series: *
Features: Microprocessor IC series
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Affected
HTSUS: 8542.31.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 883902-MC9S08RG32CFJ
Product Name Embedded - Embedded - Microprocessors - MC9S08RG32CFJ
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - AM3703CUSD100 - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
AM3352 Sitara Processor - AM3352BZCE30 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 480 TBGA
Clock Speed 450 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details