Rochester Electronics Embedded - Microcontrollers MC9S08QG4MDTE

Description
IC MCU 8BIT 4KB FLASH 16TSSOP
Description
IC MCU 8BIT 4KB FLASH 16TSSOP
Datasheet
Datasheet Summary
Powered by GS/AI

The MC9S08QG4MDTE is an 8-bit microcontroller from the HCS08 family, featuring 4KB of flash memory. It is designed for low-power applications and is packaged in a 16-pin TSSOP format. The microcontroller supports a variety of peripheral interfaces, making it suitable for embedded systems requiring efficient processing and control capabilities. Its architecture allows for easy integration into various applications, particularly in consumer electronics and industrial control systems. The device is RoHS-compliant, ensuring it meets environmental standards. Engineers should consider this microcontroller for projects that require a compact, cost-effective solution with adequate processing power and memory.

Datasheet Summary
Powered by GS/AI

The MC9S08QG4MDTE is an 8-bit microcontroller from the HCS08 family, featuring 4KB of flash memory. It is designed for low-power applications and is packaged in a 16-pin TSSOP format. The microcontroller supports a variety of peripheral interfaces, making it suitable for embedded systems requiring efficient processing and control capabilities. Its architecture allows for easy integration into various applications, particularly in consumer electronics and industrial control systems. The device is RoHS-compliant, ensuring it meets environmental standards. Engineers should consider this microcontroller for projects that require a compact, cost-effective solution with adequate processing power and memory.

Suppliers

Company
Product
Description
Supplier Links
Embedded - Microcontrollers - MC9S08QG4MDTE - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QG4MDTE
Embedded - Microcontrollers MC9S08QG4MDTE
IC MCU 8BIT 4KB FLASH 16TSSOP

IC MCU 8BIT 4KB FLASH 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Microcontrollers (MCU)
Product Number MC9S08QG4MDTE
Product Name Embedded - Microcontrollers
Data Bus 8 Bit; 8-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MCS9VJE9 - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Active
Clock Speed 16 MHz
View Details
2 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164SL8R25MCAHXUMA7 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 25 MHz
View Details
3 suppliers
Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details