Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S08QE16CFM MC9S08QE16CFM

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883899-MC9S08QE16CFM Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-QFN-EP (5x5) Core Processor: S08 Speed: 50MHz Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, PWM, WDT Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 32-QFN-EP (5x5) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883899-MC9S08QE16CFM Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-QFN-EP (5x5) Core Processor: S08 Speed: 50MHz Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, PWM, WDT Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 32-QFN-EP (5x5) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08QE16CFM - 883899-MC9S08QE16CFM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08QE16CFM
883899-MC9S08QE16CFM
Embedded - Embedded - Microcontrollers - MC9S08QE16CFM 883899-MC9S08QE16CFM
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883899-MC9S08QE16CFM Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-QFN-EP (5x5) Core Processor: S08 Speed: 50MHz Package: Bulk Package: 32-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, PWM, WDT Number of I/O: 26 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 10x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 32-QFN-EP (5x5) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883899-MC9S08QE16CFM
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 50MHz 16KB (16K x 8) FLASH 32-QFN-EP (5x5)
Core Processor: S08
Speed: 50MHz
Package: Bulk
Package: 32-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, PWM, WDT
Number of I/O: 26
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 10x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 32-QFN-EP (5x5)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08QE16CFM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QE16CFM
Embedded - Microcontrollers MC9S08QE16CFM
MICROCONTROLLER, 8-BIT, HC08/S08

MICROCONTROLLER, 8-BIT, HC08/S08

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08QE16CFM - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08QE16CFM
Embedded - Microcontrollers MC9S08QE16CFM
IC MCU 8BIT 16KB FLASH 32QFN

IC MCU 8BIT 16KB FLASH 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883899-MC9S08QE16CFM MC9S08QE16CFM MC9S08QE16CFM
Product Name Embedded - Embedded - Microcontrollers - MC9S08QE16CFM Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 50 MHz
RAM 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1202EM8 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1769108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 32 KB
ROM 128 KB
View Details
Microcontrollers - CG7127AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details
2 suppliers