Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S08PA16VLD MC9S08PA16VLD

Description
Manufacturer: NXP Win Source Part Number: 926429-MC9S08PA16VLD Series: S08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 44-LQFP (10x10) Core Processor: S08 Speed: 20MHz Package: Tray Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926429-MC9S08PA16VLD Series: S08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 44-LQFP (10x10) Core Processor: S08 Speed: 20MHz Package: Tray Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08PA16VLD - 926429-MC9S08PA16VLD - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08PA16VLD
926429-MC9S08PA16VLD
Embedded - Embedded - Microcontrollers - MC9S08PA16VLD 926429-MC9S08PA16VLD
Manufacturer: NXP Win Source Part Number: 926429-MC9S08PA16VLD Series: S08 Operating Temperature Range: -40°C ~ 105°C (TA) Features: S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 44-LQFP (10x10) Core Processor: S08 Speed: 20MHz Package: Tray Package: 44-LQFP Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SPI, UART/USART Peripherals: LVD, POR, PWM, WDT Number of I/O: 37 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH EEPROM Size: 256 x 8 Data Converters: A/D 12x12b Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 44-LQFP (10x10) Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 926429-MC9S08PA16VLD
Series: S08
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 44-LQFP (10x10)
Core Processor: S08
Speed: 20MHz
Package: Tray
Package: 44-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SPI, UART/USART
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 37
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
EEPROM Size: 256 x 8
Data Converters: A/D 12x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 44-LQFP (10x10)
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08PA16VLD - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08PA16VLD
Embedded - Microcontrollers MC9S08PA16VLD
IC MCU 8BIT 16KB FLASH 44LQFP

IC MCU 8BIT 16KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926429-MC9S08PA16VLD MC9S08PA16VLD
Product Name Embedded - Embedded - Microcontrollers - MC9S08PA16VLD Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz
RAM 16 KB
ROM 256 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC836BCP - 860527-ADUC836BCP - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 62 KB
View Details
3 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details