Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S08LL16CGT MC9S08LL16CGT

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883886-MC9S08LL16CGT Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7) Core Processor: S08 Speed: 20MHz Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 48-QFN-EP (7x7) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883886-MC9S08LL16CGT Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7) Core Processor: S08 Speed: 20MHz Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 48-QFN-EP (7x7) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08LL16CGT - 883886-MC9S08LL16CGT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08LL16CGT
883886-MC9S08LL16CGT
Embedded - Embedded - Microcontrollers - MC9S08LL16CGT 883886-MC9S08LL16CGT
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 883886-MC9S08LL16CGT Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7) Core Processor: S08 Speed: 20MHz Package: Bulk Package: 48-VFQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, SCI, SPI Peripherals: LCD, LVD, POR, PWM, WDT Number of I/O: 31 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Data Converters: A/D 8x12b Oscillator Type: Internal Supply Voltage: 1.8V ~ 3.6V Categories: Integrated Circuits (ICs) Case / Package: 48-QFN-EP (7x7) Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883886-MC9S08LL16CGT
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 20MHz 16KB (16K x 8) FLASH 48-QFN-EP (7x7)
Core Processor: S08
Speed: 20MHz
Package: Bulk
Package: 48-VFQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI
Peripherals: LCD, LVD, POR, PWM, WDT
Number of I/O: 31
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x12b
Oscillator Type: Internal
Supply Voltage: 1.8V ~ 3.6V
Categories: Integrated Circuits (ICs)
Case / Package: 48-QFN-EP (7x7)
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08LL16CGT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08LL16CGT
Embedded - Microcontrollers MC9S08LL16CGT
IC MCU 8BIT 16KB FLASH 48QFN

IC MCU 8BIT 16KB FLASH 48QFN

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08LL16CGT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08LL16CGT
Embedded - Microcontrollers MC9S08LL16CGT
IC MCU 8BIT 16KB FLASH 48QFN

IC MCU 8BIT 16KB FLASH 48QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 883886-MC9S08LL16CGT MC9S08LL16CGT
Product Name Embedded - Embedded - Microcontrollers - MC9S08LL16CGT Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz
RAM 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 2306893 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Shenzhen Shengyu Electronics Technology Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 24 MHz
View Details
3 suppliers
Microcontrollers - C161PILFCABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
7 suppliers