Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 883885-MC9S08LG32CLF
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 48-LQFP (7x7)
Core Processor: S08
Speed: 40MHz
Package: Tray
Package: 48-LQFP
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, SCI, SPI
Peripherals: LCD, LVD, PWM
Number of I/O: 39
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 9x12b
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 48-LQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 8BIT 32KB FLASH 48LQFP
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 883885-MC9S08LG32CLF | MC9S08LG32CLF |
| Product Name | Embedded - Embedded - Microcontrollers - MC9S08LG32CLF | Embedded - Microcontrollers |
| Data Bus | 8 Bit | 8 Bit; 8-Bit |
| Clock Speed | 40 MHz | |
| RAM | 32 KB | |
| ROM Type | Flash; FLASH |