Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S08JS16LCFK MC9S08JS16LCFK

Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926427-MC9S08JS16LCF K Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 24-HVQFN (5x5) Core Processor: S08 Speed: 48MHz Package: Bulk Package: 24-VQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus, SCI, SPI, USB Peripherals: LVD, POR, PWM Number of I/O: 14 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 24-HVQFN (5x5) Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926427-MC9S08JS16LCF K Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 24-HVQFN (5x5) Core Processor: S08 Speed: 48MHz Package: Bulk Package: 24-VQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus, SCI, SPI, USB Peripherals: LVD, POR, PWM Number of I/O: 14 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 24-HVQFN (5x5) Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08JS16LCFK - 926427-MC9S08JS16LCFK - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08JS16LCFK
926427-MC9S08JS16LCFK
Embedded - Embedded - Microcontrollers - MC9S08JS16LCFK 926427-MC9S08JS16LCFK
Manufacturer: Freescale Semiconductor - NXP Win Source Part Number: 926427-MC9S08JS16LCF K Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 24-HVQFN (5x5) Core Processor: S08 Speed: 48MHz Package: Bulk Package: 24-VQFN Exposed Pad Mounting: Surface Mount Core Size: 8-Bit Connectivity: LINbus, SCI, SPI, USB Peripherals: LVD, POR, PWM Number of I/O: 14 Program Memory Size: 16KB (16K x 8) Program Memory Type: FLASH Oscillator Type: Internal Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 24-HVQFN (5x5) Popularity: High Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Freescale Semiconductor - NXP
Win Source Part Number: 926427-MC9S08JS16LCFK
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 48MHz 16KB (16K x 8) FLASH 24-HVQFN (5x5)
Core Processor: S08
Speed: 48MHz
Package: Bulk
Package: 24-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: LINbus, SCI, SPI, USB
Peripherals: LVD, POR, PWM
Number of I/O: 14
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Oscillator Type: Internal
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 24-HVQFN (5x5)
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now
Embedded - Microcontrollers - MC9S08JS16LCFK - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08JS16LCFK
Embedded - Microcontrollers MC9S08JS16LCFK
MICROCONTROLLER, 8-BIT, HC08/S08

MICROCONTROLLER, 8-BIT, HC08/S08

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08JS16LCFK - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08JS16LCFK
Embedded - Microcontrollers MC9S08JS16LCFK
IC MCU 8BIT 16KB FLASH 24QFN

IC MCU 8BIT 16KB FLASH 24QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926427-MC9S08JS16LCFK MC9S08JS16LCFK MC9S08JS16LCFK
Product Name Embedded - Embedded - Microcontrollers - MC9S08JS16LCFK Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 48 MHz
RAM 16 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
 - C161PILF3VCABXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; LQFP100
View Details
5 suppliers