Rochester Electronics Embedded - Embedded - Microcontrollers - MC9S08EL32CTJ MC9S08EL32CTJ

Description
Manufacturer: NXP Win Source Part Number: 926422-MC9S08EL32CTJ Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 20-TSSOP Core Processor: S08 Speed: 40MHz Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 926422-MC9S08EL32CTJ Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 20-TSSOP Core Processor: S08 Speed: 40MHz Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - MC9S08EL32CTJ - 926422-MC9S08EL32CTJ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - MC9S08EL32CTJ
926422-MC9S08EL32CTJ
Embedded - Embedded - Microcontrollers - MC9S08EL32CTJ 926422-MC9S08EL32CTJ
Manufacturer: NXP Win Source Part Number: 926422-MC9S08EL32CTJ Series: S08 Operating Temperature Range: -40°C ~ 85°C (TA) Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 20-TSSOP Core Processor: S08 Speed: 40MHz Package: Bulk Package: 20-TSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Core Size: 8-Bit Connectivity: I2C, LINbus, SCI, SPI Peripherals: LVD, POR, PWM, WDT Number of I/O: 16 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 512 x 8 Data Converters: A/D 12x10b Oscillator Type: External Supply Voltage: 2.7V ~ 5.5V Categories: Integrated Circuits (ICs) Case / Package: 20-TSSOP Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 926422-MC9S08EL32CTJ
Series: S08
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: S08 series Microcontroller IC 8-Bit 40MHz 32KB (32K x 8) FLASH 20-TSSOP
Core Processor: S08
Speed: 40MHz
Package: Bulk
Package: 20-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Core Size: 8-Bit
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: LVD, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 512 x 8
Data Converters: A/D 12x10b
Oscillator Type: External
Supply Voltage: 2.7V ~ 5.5V
Categories: Integrated Circuits (ICs)
Case / Package: 20-TSSOP
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet
Embedded - Microcontrollers - MC9S08EL32CTJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08EL32CTJ
Embedded - Microcontrollers MC9S08EL32CTJ
IC MCU 8BIT 32KB FLASH 20TSSOP

IC MCU 8BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet
Embedded - Microcontrollers - MC9S08EL32CTJ - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
MC9S08EL32CTJ
Embedded - Microcontrollers MC9S08EL32CTJ
IC MCU 8BIT 32KB FLASH 20TSSOP

IC MCU 8BIT 32KB FLASH 20TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 926422-MC9S08EL32CTJ MC9S08EL32CTJ
Product Name Embedded - Embedded - Microcontrollers - MC9S08EL32CTJ Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit
Clock Speed 40 MHz
RAM 32 KB
ROM 512 KB
ROM Type Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded Microcontroller MCU - 879-BCM20737S - ERSAELECTRONICS PTE. LTD.
Specs
Serial Interface I2C, SPI, UART
Package Type Other; Tray
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details